Dialight Corp. LED CBI 3MM 3X1 RED,RED,RED TINT 5642210111F

Description
LED CBI 3MM 3X1 RED,RED,RED TINT
Description
LED CBI 3MM 3X1 RED,RED,RED TINT

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM 3X1 RED,RED,RED TINT - 204-5642210111F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM 3X1 RED,RED,RED TINT
204-5642210111F
LED CBI 3MM 3X1 RED,RED,RED TINT 204-5642210111F
LED CBI 3MM 3X1 RED,RED,RED TINT

LED CBI 3MM 3X1 RED,RED,RED TINT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5642210111F
Product Name LED CBI 3MM 3X1 RED,RED,RED TINT
LED Package: 3mm
LED Type Red; Red (x 3)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details