Dialight Corp. LED CBI 3MM 3X1 YLW/GRN/GRN DIFF 5640100322F

Description
LED CBI 3MM 3X1 YLW/GRN/GRN DIFF
Description
LED CBI 3MM 3X1 YLW/GRN/GRN DIFF

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM 3X1 YLW/GRN/GRN DIFF - 204-5640100322F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM 3X1 YLW/GRN/GRN DIFF
204-5640100322F
LED CBI 3MM 3X1 YLW/GRN/GRN DIFF 204-5640100322F
LED CBI 3MM 3X1 YLW/GRN/GRN DIFF

LED CBI 3MM 3X1 YLW/GRN/GRN DIFF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5640100322F
Product Name LED CBI 3MM 3X1 YLW/GRN/GRN DIFF
LED Type Yellow; Green; Green (x 2), Yellow (x 1)
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 60 degrees
Luminous Intensity 10 to 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
LED Indication - Discrete - 516-AEMD-CE2L-Y1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details