Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5640100113F 5640100113F

Description
Manufacturer: Dialight Win Source Part Number: 760061-5640100113F Series: 564 Packaging: Bulk Color: Red (x 2), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 60° Millicandela Rating: 10mcd Red, 10mcd Yellow Lens Style/Size: Round with Domed Top, 3mm (T-1) Wavelength - Peak: 635nm, 585nm Current: 30mA Red, 20mA Yellow Lens Type: Diffused Family Name: 564-0100-113F Categories: Optoelectronics Introduction Date: June 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 760061-5640100113F Series: 564 Packaging: Bulk Color: Red (x 2), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 60° Millicandela Rating: 10mcd Red, 10mcd Yellow Lens Style/Size: Round with Domed Top, 3mm (T-1) Wavelength - Peak: 635nm, 585nm Current: 30mA Red, 20mA Yellow Lens Type: Diffused Family Name: 564-0100-113F Categories: Optoelectronics Introduction Date: June 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5640100113F
760061-5640100113F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5640100113F 760061-5640100113F
Manufacturer: Dialight Win Source Part Number: 760061-5640100113F Series: 564 Packaging: Bulk Color: Red (x 2), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 60° Millicandela Rating: 10mcd Red, 10mcd Yellow Lens Style/Size: Round with Domed Top, 3mm (T-1) Wavelength - Peak: 635nm, 585nm Current: 30mA Red, 20mA Yellow Lens Type: Diffused Family Name: 564-0100-113F Categories: Optoelectronics Introduction Date: June 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5

Manufacturer: Dialight
Win Source Part Number: 760061-5640100113F
Series: 564
Packaging: Bulk
Color: Red (x 2), Yellow (x 1)
Voltage Rating: 2V Red, 2.1V Yellow
Mounting: Through Hole, Right Angle
Configuration: 3 High
Viewing Angle: 60°
Millicandela Rating: 10mcd Red, 10mcd Yellow
Lens Style/Size: Round with Domed Top, 3mm (T-1)
Wavelength - Peak: 635nm, 585nm
Current: 30mA Red, 20mA Yellow
Lens Type: Diffused
Family Name: 564-0100-113F
Categories: Optoelectronics
Introduction Date: June 23, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 760061-5640100113F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5640100113F
LED Type Red; Yellow; Multi-Colored; Red (x 2), Yellow (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers