Dialight Corp. LED 3HI 3MM RED PC MNT 5640100111F

Description
LED 3HI 3MM RED PC MNT
Description
LED 3HI 3MM RED PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 3HI 3MM RED PC MNT - 204-5640100111F - Utmel Electronic Limited
Hong Kong, China
LED 3HI 3MM RED PC MNT
204-5640100111F
LED 3HI 3MM RED PC MNT 204-5640100111F
LED 3HI 3MM RED PC MNT

LED 3HI 3MM RED PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5640100111F
Product Name LED 3HI 3MM RED PC MNT
LED Package: 3mm
LED Type Red; Red (x 3)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details