Dialight Corp. Indicator, Led Pcb, 3-Led, Red / Green; Led Color Dialight 564-0700-111F

Description
INDICATOR, LED PCB, 3-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50° RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3-Led, Red / Green; Led Color Dialight - 30K3711 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3-Led, Red / Green; Led Color Dialight
30K3711
Indicator, Led Pcb, 3-Led, Red / Green; Led Color Dialight 30K3711
INDICATOR, LED PCB, 3-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50° RoHS Compliant: Yes

INDICATOR, LED PCB, 3-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3711
Product Name Indicator, Led Pcb, 3-Led, Red / Green; Led Color Dialight
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details