Dialight Corp. Indicator, Led Pcb, 3-Led, Green, 8Mcd; Led Color Dialight 564-0300-222F

Description
INDICATOR, LED PCB, 3-LED, GREEN, 8MCD; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3-LED, GREEN, 8MCD; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3-Led, Green, 8Mcd; Led Color Dialight - 30K3683 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3-Led, Green, 8Mcd; Led Color Dialight
30K3683
Indicator, Led Pcb, 3-Led, Green, 8Mcd; Led Color Dialight 30K3683
INDICATOR, LED PCB, 3-LED, GREEN, 8MCD; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3-LED, GREEN, 8MCD; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3683
Product Name Indicator, Led Pcb, 3-Led, Green, 8Mcd; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details