Dialight Corp. Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight 564-0300-111F

Description
INDICATOR, LED PCB, 3-LED, RED, 4MCD; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3-LED, RED, 4MCD; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight - 30K3669 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight
30K3669
Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight 30K3669
INDICATOR, LED PCB, 3-LED, RED, 4MCD; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3-LED, RED, 4MCD; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3669
Product Name Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details