INDICATOR, LED PCB, 3-LED, GREEN, 1.6MCD; LED Color:Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes
LED, PCB, 3MM, GRN-GRN-GRN; LED Colour:Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:15.24mm; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 30K3603 | 59M5829 |
| Product Name | Indicator, Led Pcb, 3-Led, Green, 1.6Mcd; Led Color Dialight | Led, Pcb, 3Mm, Grn-Grn-Grn; Led Colour Dialight |
| LED Package: | T-1 (3mm) | T-1 (3mm) |
| LED Type | Green; Green | Green |
| Viewing Angle | 60 degrees | 60 degrees |
| Luminous Intensity | 1.6 milliCandela | 1.6 milliCandela |