Dialight Corp. Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight 564-0200-111F

Description
INDICATOR, LED PCB, 3-LED, RED, 4MCD; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:15.24mm; Width:4.32mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3-LED, RED, 4MCD; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:15.24mm; Width:4.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight - 30K3581 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight
30K3581
Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight 30K3581
INDICATOR, LED PCB, 3-LED, RED, 4MCD; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:15.24mm; Width:4.32mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3-LED, RED, 4MCD; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:15.24mm; Width:4.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3581
Product Name Indicator, Led Pcb, 3-Led, Red, 4Mcd; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Small chip LED with reflector - SML-M13UT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers