Dialight Corp. Indicator, Led Pcb, 3-Led, Green, 8.5Mcd; Led Color Dialight 564-0100-222F

Description
INDICATOR, LED PCB, 3-LED, GREEN, 8.5MCD; LED Color:Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Width:4.32mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3-LED, GREEN, 8.5MCD; LED Color:Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Width:4.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3-Led, Green, 8.5Mcd; Led Color Dialight - 30K3470 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3-Led, Green, 8.5Mcd; Led Color Dialight
30K3470
Indicator, Led Pcb, 3-Led, Green, 8.5Mcd; Led Color Dialight 30K3470
INDICATOR, LED PCB, 3-LED, GREEN, 8.5MCD; LED Color:Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Width:4.32mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3-LED, GREEN, 8.5MCD; LED Color:Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Width:4.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3470
Product Name Indicator, Led Pcb, 3-Led, Green, 8.5Mcd; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-4070HA35000H1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details