Dialight Corp. LED Circuit Board Indicators 564-0100-221F

Description
LED Circuit Board Indicators CBI 3MM TRE LEVEL
Datasheet
Description
LED Circuit Board Indicators CBI 3MM TRE LEVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
564-0100-221F
LED Circuit Board Indicators 564-0100-221F
LED Circuit Board Indicators CBI 3MM TRE LEVEL

LED Circuit Board Indicators CBI 3MM TRE LEVEL

Buy Now Datasheet
Cbi 3Mm Tri Level G-G-R Rohs Compliant Dialight - 30K3469 - Newark, An Avnet Company
Chicago, IL, United States
Cbi 3Mm Tri Level G-G-R Rohs Compliant Dialight
30K3469
Cbi 3Mm Tri Level G-G-R Rohs Compliant Dialight 30K3469
CBI 3MM TRI LEVEL G-G-R ROHS COMPLIANT: YES

CBI 3MM TRI LEVEL G-G-R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 564-0100-221F 30K3469
Product Name LED Circuit Board Indicators Cbi 3Mm Tri Level G-G-R Rohs Compliant Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Incandescent Light Bulbs - 104884 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details