Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 564-0100-112F

Description
Win Source Part Number: 1141770-564-0100-112 F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5640100112F; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-564-0100-112F
Request a Quote
Description
Win Source Part Number: 1141770-564-0100-112 F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5640100112F; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-564-0100-112F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1141770-564-0100-112F is a 3mm Circuit Board Indicator LED designed for use in various optoelectronic applications. This product features a tri-level design and is available in multiple color configurations, including red, green, yellow, and bi-color options. The LEDs are housed in a high-contrast, UL 94 V-0 rated black housing, which is beneficial for visibility and durability. The dimensions of the LED are designed for compatibility with standard PCB layouts, allowing for horizontal arrays with a center-line spacing of 4.45mm (0.175 inches). The housing includes stand-offs that facilitate PCB cleaning, and the product meets solderability standards per MIL-STD-202F, method 208F. The LEDs are safe for direct viewing according to IEC 825-1 and EN-60825-1 standards. Typical operating characteristics include a peak wavelength of 635nm for red, 565nm for green, and 585nm for yellow, with a maximum forward voltage of approximately 2.1 volts at a test current of 10mA. The viewing angle is approximately 60 degrees, making these indicators suitable for a variety of applications where visibility is crucial. Engineers considering this product should note its low current consumption and the option for custom color combinations by contacting the manufacturer.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1141770-564-0100-112F is a 3mm Circuit Board Indicator LED designed for use in various optoelectronic applications. This product features a tri-level design and is available in multiple color configurations, including red, green, yellow, and bi-color options. The LEDs are housed in a high-contrast, UL 94 V-0 rated black housing, which is beneficial for visibility and durability. The dimensions of the LED are designed for compatibility with standard PCB layouts, allowing for horizontal arrays with a center-line spacing of 4.45mm (0.175 inches). The housing includes stand-offs that facilitate PCB cleaning, and the product meets solderability standards per MIL-STD-202F, method 208F. The LEDs are safe for direct viewing according to IEC 825-1 and EN-60825-1 standards. Typical operating characteristics include a peak wavelength of 635nm for red, 565nm for green, and 585nm for yellow, with a maximum forward voltage of approximately 2.1 volts at a test current of 10mA. The viewing angle is approximately 60 degrees, making these indicators suitable for a variety of applications where visibility is crucial. Engineers considering this product should note its low current consumption and the option for custom color combinations by contacting the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1141770-564-0100-112F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1141770-564-0100-112F
Win Source Part Number: 1141770-564-0100-112 F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5640100112F; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-564-0100-112F

Win Source Part Number: 1141770-564-0100-112F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 5640100112F;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.41.0000
Mfr: Dialight
Other Names: 2266-564-0100-112F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1141770-564-0100-112F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details