Dialight Corp. Indicator, Led Pcb, 3-Led, Red, 10Mcd; Led Color Dialight 564-0100-111F

Description
INDICATOR, LED PCB, 3-LED, RED, 10MCD; LED Color:Red; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3-LED, RED, 10MCD; LED Color:Red; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3-Led, Red, 10Mcd; Led Color Dialight - 30K3446 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3-Led, Red, 10Mcd; Led Color Dialight
30K3446
Indicator, Led Pcb, 3-Led, Red, 10Mcd; Led Color Dialight 30K3446
INDICATOR, LED PCB, 3-LED, RED, 10MCD; LED Color:Red; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3-LED, RED, 10MCD; LED Color:Red; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3446
Product Name Indicator, Led Pcb, 3-Led, Red, 10Mcd; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details