Dialight Corp. Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight 561-6002-080F

Description
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:19.8mmRoHS Compliant: Yes
Description
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:19.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight - 30K3398 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight
30K3398
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight 30K3398
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:19.8mmRoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:19.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3398
Product Name Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 45 degrees
Luminous Intensity 1100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343P8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details