Dialight Corp. Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight 561-6002-070F

Description
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:17.8mmRoHS Compliant: Yes
Description
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:17.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight - 30K3397 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight
30K3397
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight 30K3397
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:17.8mmRoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:17.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3397
Product Name Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 45 degrees
Luminous Intensity 1100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
IR LEDs - 2758961P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details