Dialight Corp. Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight 561-6002-060F

Description
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:14.7mmRoHS Compliant: Yes
Description
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:14.7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight - 30K3396 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight
30K3396
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight 30K3396
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:14.7mmRoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:14.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3396
Product Name Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 45 degrees
Luminous Intensity 1100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
View Details
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details