Dialight Corp. Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight 561-6002-050F

Description
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:12.2mmRoHS Compliant: Yes
Description
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:12.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight - 30K3395 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight
30K3395
Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight 30K3395
INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:12.2mmRoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, WHITE; LED Color:White; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:1.1cd; Forward Voltage:3.5V; Viewing Angle:45°; Height:12.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3395
Product Name Indicator, Led Panel Mount, 5Mm, White; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 45 degrees
Luminous Intensity 1100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details