INDICATOR, LED PANEL MOUNT, 5MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2.2cd; Forward Voltage:3.5V; Viewing Angle:30°; Height:24.9mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 30K3388 |
| Product Name | Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight |
| LED Package: | T-1 3/4 (5mm) |
| LED Type | Green; Green |
| Viewing Angle | 30 degrees |
| Luminous Intensity | 2200 milliCandela |