Dialight Corp. Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight 561-5902-080F

Description
INDICATOR, LED PANEL MOUNT, 5MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2.2cd; Forward Voltage:3.5V; Viewing Angle:30°; Height:19.8mmRoHS Compliant: Yes
Description
INDICATOR, LED PANEL MOUNT, 5MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2.2cd; Forward Voltage:3.5V; Viewing Angle:30°; Height:19.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight - 30K3386 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight
30K3386
Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight 30K3386
INDICATOR, LED PANEL MOUNT, 5MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2.2cd; Forward Voltage:3.5V; Viewing Angle:30°; Height:19.8mmRoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2.2cd; Forward Voltage:3.5V; Viewing Angle:30°; Height:19.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3386
Product Name Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 30 degrees
Luminous Intensity 2200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Viewing Angle 16 degrees
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details