Dialight Corp. Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight 561-5902-050F

Description
INDICATOR, LED PANEL MOUNT, 5MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2.2cd; Forward Voltage:3.5V; Viewing Angle:30°; Height:12.2mmRoHS Compliant: Yes
Description
INDICATOR, LED PANEL MOUNT, 5MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2.2cd; Forward Voltage:3.5V; Viewing Angle:30°; Height:12.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight - 30K3383 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight
30K3383
Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight 30K3383
INDICATOR, LED PANEL MOUNT, 5MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2.2cd; Forward Voltage:3.5V; Viewing Angle:30°; Height:12.2mmRoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2.2cd; Forward Voltage:3.5V; Viewing Angle:30°; Height:12.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3383
Product Name Indicator, Led Panel Mount, 5Mm, Green; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 30 degrees
Luminous Intensity 2200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLA560BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details