Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight 561-5601-100F

Description
INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight - 30K3366 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight
30K3366
Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight 30K3366
INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3366
Product Name Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 24 degrees
Luminous Intensity 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details