Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight 561-5501-100F

Description
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight - 30K3358 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
30K3358
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight 30K3358
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3358
Product Name Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 24 degrees
Luminous Intensity 125 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
IR LEDs - 2758963P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details