Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 2.2V; Led Color Dialight 561-5201-070F

Description
INDICATOR, LED PCB, 5MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:17.8mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 5MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:17.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 2.2V; Led Color Dialight - 30K3337 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 2.2V; Led Color Dialight
30K3337
Indicator, Led Pcb, 5Mm, Green, 2.2V; Led Color Dialight 30K3337
INDICATOR, LED PCB, 5MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:17.8mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:17.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3337
Product Name Indicator, Led Pcb, 5Mm, Green, 2.2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 50 degrees
Luminous Intensity 34 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series - SLI-343U8RC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers