Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight 561-5101-100F

Description
INDICATOR, LED PCB, 5MM, RED, 2.1V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:25.4mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 5MM, RED, 2.1V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight - 30K3334 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight
30K3334
Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight 30K3334
INDICATOR, LED PCB, 5MM, RED, 2.1V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:25.4mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 2.1V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3334
Product Name Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 34 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED Indication - Discrete - 67-1701-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
4 suppliers