Dialight Corp. Indicator, Led Pcb, 5Mm, Yellow, 2.2V; Led Color Dialight 561-2601-100F

Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:50mcd; Forward Voltage:2.2V; Viewing Angle:35°; Height:25.4mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:50mcd; Forward Voltage:2.2V; Viewing Angle:35°; Height:25.4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Yellow, 2.2V; Led Color Dialight - 30K3308 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Yellow, 2.2V; Led Color Dialight
30K3308
Indicator, Led Pcb, 5Mm, Yellow, 2.2V; Led Color Dialight 30K3308
INDICATOR, LED PCB, 5MM, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:50mcd; Forward Voltage:2.2V; Viewing Angle:35°; Height:25.4mmRoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:50mcd; Forward Voltage:2.2V; Viewing Angle:35°; Height:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3308
Product Name Indicator, Led Pcb, 5Mm, Yellow, 2.2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 35 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details