Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight 561-2501-100F

Description
INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:70mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:70mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight - 30K3302 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight
30K3302
Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight 30K3302
INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:70mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:70mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3302
Product Name Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 24 degrees
Luminous Intensity 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2055-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details