Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight 561-2401-100F

Description
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:60mcd; Forward Voltage:2.2V; Viewing Angle:35°; Height:25.4mm; Width:5mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:60mcd; Forward Voltage:2.2V; Viewing Angle:35°; Height:25.4mm; Width:5mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight - 30K3296 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
30K3296
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight 30K3296
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:60mcd; Forward Voltage:2.2V; Viewing Angle:35°; Height:25.4mm; Width:5mm; Colour:Red RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:60mcd; Forward Voltage:2.2V; Viewing Angle:35°; Height:25.4mm; Width:5mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3296
Product Name Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details