Dialight Corp. Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight 561-2301-070F

Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.4V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.4V; Viewing Angle:70°; Height:17.8mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.4V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.4V; Viewing Angle:70°; Height:17.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight - 30K3285 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight
30K3285
Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight 30K3285
INDICATOR, LED PCB, 5MM, YELLOW, 2.4V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.4V; Viewing Angle:70°; Height:17.8mmRoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, YELLOW, 2.4V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.4V; Viewing Angle:70°; Height:17.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3285
Product Name Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 70 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-ASMB-LTD3-0C3F3DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details