Dialight Corp. Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight 561-2301-050F

Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.4V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.4V; Viewing Angle:70°; Height:12.7mm; Width:5mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.4V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.4V; Viewing Angle:70°; Height:12.7mm; Width:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight - 30K3283 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight
30K3283
Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight 30K3283
INDICATOR, LED PCB, 5MM, YELLOW, 2.4V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.4V; Viewing Angle:70°; Height:12.7mm; Width:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, YELLOW, 2.4V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.4V; Viewing Angle:70°; Height:12.7mm; Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3283
Product Name Indicator, Led Pcb, 5Mm, Yellow, 2.4V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details