INDICATOR, LED PCB, 5MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2V; Viewing Angle:50°; Height:17.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 30K3277 |
| Product Name | Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight |
| LED Package: | T-1 3/4 (5mm) |
| LED Type | Green; Green |
| Viewing Angle | 50 degrees |
| Luminous Intensity | 32 milliCandela |