Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight 561-2101-080F

Description
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:20.3mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:20.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight - 30K3270 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
30K3270
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight 30K3270
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:20.3mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3270
Product Name Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
2.0X1.2MM INFRARED SMD LED - AP2012SF4C - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details