Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 1.8V; Led Color Dialight 561-1301-100F

Description
INDICATOR, LED PCB, 5MM, GREEN, 1.8V; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:25.4mm; Width:5mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, GREEN, 1.8V; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:25.4mm; Width:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 1.8V; Led Color Dialight - 30K3266 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 1.8V; Led Color Dialight
30K3266
Indicator, Led Pcb, 5Mm, Green, 1.8V; Led Color Dialight 30K3266
INDICATOR, LED PCB, 5MM, GREEN, 1.8V; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:25.4mm; Width:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 1.8V; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:25.4mm; Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3266
Product Name Indicator, Led Pcb, 5Mm, Green, 1.8V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Point Source Emitter - MTPS7065MC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Flat Top Ceramic SMT
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details