Dialight Corp. Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight 561-1002-100F

Description
INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:24.9mm RoHS Compliant: Yes
Description
INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:24.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight - 30K3248 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight
30K3248
Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight 30K3248
INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:24.9mm RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:24.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3248
Product Name Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Viewing Angle 30 degrees
Luminous Intensity 650 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-SML-LXR0401UWC5MADKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type White
Viewing Angle 140 degrees
View Details