Dialight Corp. Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight 561-1002-090F

Description
INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:22.4mm RoHS Compliant: Yes
Description
INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:22.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight - 30K3247 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight
30K3247
Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight 30K3247
INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:22.4mm RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:22.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3247
Product Name Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Viewing Angle 30 degrees
Luminous Intensity 650 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-4086-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details