Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight 561-0104-100F

Description
INDICATOR, LED PCB, 5MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:25.4mm; Width:5mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:25.4mm; Width:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight - 30K3234 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight
30K3234
Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight 30K3234
INDICATOR, LED PCB, 5MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:25.4mm; Width:5mmRoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:25.4mm; Width:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3234
Product Name Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VWB02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details