Dialight Corp. LED PMI SNAP-IN 24V RED 6" 5596104003F

Description
LED PMI SNAP-IN 24V RED 6"
Description
LED PMI SNAP-IN 24V RED 6"

Suppliers

Company
Product
Description
Supplier Links
LED PMI SNAP-IN 24V RED 6
Hong Kong, China
LED PMI SNAP-IN 24V RED 6"
204-5596104003F
LED PMI SNAP-IN 24V RED 6" 204-5596104003F
LED PMI SNAP-IN 24V RED 6"

LED PMI SNAP-IN 24V RED 6"

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5596104003F
Product Name LED PMI SNAP-IN 24V RED 6"
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details