Dialight Corp. Panel Indicators, Pilot Lights 5590303007F

Description
"LED Panel Indicator Yellow Diffused 60° 12V 15mA Wire Leads - 14"" (355.60mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Yellow Diffused 60° 12V 15mA Wire Leads - 14"" (355.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-2130-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-2130-ND
Panel Indicators, Pilot Lights 350-2130-ND
"LED Panel Indicator Yellow Diffused 60° 12V 15mA Wire Leads - 14"" (355.60mm)"

"LED Panel Indicator Yellow Diffused 60° 12V 15mA Wire Leads - 14"" (355.60mm)"

Buy Now Datasheet
Optoelectronics - Panel Indicators, Pilot Lights - 5590303007F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
5590303007F
Optoelectronics - Panel Indicators, Pilot Lights 5590303007F
Manufacturer: Dialight Win Source Part Number: 1331738-5590303007F Category: Optoelectronics>Pane l Indicators, Pilot Lights Packaging: Bulk Type: LED Termination Style: Wire Leads - 14" (355.60mm) Voltage: 12V Standard Package: 100 Ratings: DC Panel Cutout Dimensions: 0.25" (6.35mm) Viewing Angle: 60° Lens Transparency: Diffused Millicandela Rating: 8mcd Wavelength - Peak: 583nm Lamp Color: Yellow Current: 15mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-2130,559-0303-00 7F Base Product Number: 5590303 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331738-5590303007F
Category: Optoelectronics>Panel Indicators, Pilot Lights
Packaging: Bulk
Type: LED
Termination Style: Wire Leads - 14" (355.60mm)
Voltage: 12V
Standard Package: 100
Ratings: DC
Panel Cutout Dimensions: 0.25" (6.35mm)
Viewing Angle: 60°
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Wavelength - Peak: 583nm
Lamp Color: Yellow
Current: 15mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 350-2130,559-0303-007F
Base Product Number: 5590303
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-2130-ND 5590303007F
Product Name Panel Indicators, Pilot Lights Optoelectronics - Panel Indicators, Pilot Lights
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4266-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details