Dialight Corp. Led Panel Indicator, Yellow, 140Mcd, 2V; Led Color Dialight 559-8300-007F

Description
LED PANEL INDICATOR, YELLOW, 140MCD, 2V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 140MCD, 2V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 140Mcd, 2V; Led Color Dialight - 31AJ3640 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 140Mcd, 2V; Led Color Dialight
31AJ3640
Led Panel Indicator, Yellow, 140Mcd, 2V; Led Color Dialight 31AJ3640
LED PANEL INDICATOR, YELLOW, 140MCD, 2V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes

LED PANEL INDICATOR, YELLOW, 140MCD, 2V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AJ3640
Product Name Led Panel Indicator, Yellow, 140Mcd, 2V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details