Dialight Corp. Led Panel Indicator, Green, 120Mcd, 2Vdc; Led Color Dialight 559-8200-007F

Description
LED PANEL INDICATOR, GREEN, 120MCD, 2VDC; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, GREEN, 120MCD, 2VDC; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 120Mcd, 2Vdc; Led Color Dialight - 31AJ3639 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 120Mcd, 2Vdc; Led Color Dialight
31AJ3639
Led Panel Indicator, Green, 120Mcd, 2Vdc; Led Color Dialight 31AJ3639
LED PANEL INDICATOR, GREEN, 120MCD, 2VDC; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes

LED PANEL INDICATOR, GREEN, 120MCD, 2VDC; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AJ3639
Product Name Led Panel Indicator, Green, 120Mcd, 2Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
Sylvania Backlight 2G Bl02 LED Module Yellow - MD-OS-BL02-Y - ECO Light LED
Specs
LED Type Yellow
Optical Power Output 350 milliwatts
View Details