Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, White, 3.5V; Led Color Dialight 559-6401-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, WHITE, 3.5V; LED Color:White; Operating Voltage:2.3VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, WHITE, 3.5V; LED Color:White; Operating Voltage:2.3VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, White, 3.5V; Led Color Dialight - 30K3125 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, White, 3.5V; Led Color Dialight
30K3125
Panel Mount Indicator, Led, 6.35Mm, White, 3.5V; Led Color Dialight 30K3125
PANEL MOUNT INDICATOR, LED, 6.35MM, WHITE, 3.5V; LED Color:White; Operating Voltage:2.3VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, WHITE, 3.5V; LED Color:White; Operating Voltage:2.3VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3125
Product Name Panel Mount Indicator, Led, 6.35Mm, White, 3.5V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details