Dialight Corp. Panel Mount Indicator, Led; Led Color Dialight 559-6301-007F

Description
PANEL MOUNT INDICATOR, LED; LED Color:Orange; Operating Voltage:3.5VDC; Mounting Hole Dia:6.4mm; Forward Current If:45mA; Luminous Intensity:4000mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED; LED Color:Orange; Operating Voltage:3.5VDC; Mounting Hole Dia:6.4mm; Forward Current If:45mA; Luminous Intensity:4000mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led; Led Color Dialight - 30K3122 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led; Led Color Dialight
30K3122
Panel Mount Indicator, Led; Led Color Dialight 30K3122
PANEL MOUNT INDICATOR, LED; LED Color:Orange; Operating Voltage:3.5VDC; Mounting Hole Dia:6.4mm; Forward Current If:45mA; Luminous Intensity:4000mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED; LED Color:Orange; Operating Voltage:3.5VDC; Mounting Hole Dia:6.4mm; Forward Current If:45mA; Luminous Intensity:4000mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3122
Product Name Panel Mount Indicator, Led; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241857-SML-LXLC1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 70 degrees
View Details
2 suppliers