Dialight Corp. Panel Indicator, 6.35Mm, Green, 24Vdc; Led Color Dialight 559-6204-003F

Description
PANEL INDICATOR, 6.35MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:5cd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.35MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:5cd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.35Mm, Green, 24Vdc; Led Color Dialight - 94T8434 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.35Mm, Green, 24Vdc; Led Color Dialight
94T8434
Panel Indicator, 6.35Mm, Green, 24Vdc; Led Color Dialight 94T8434
PANEL INDICATOR, 6.35MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:5cd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.35MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:5cd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8434
Product Name Panel Indicator, 6.35Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details