Dialight Corp. Led Panel Indicator, 6.35Mm, Grn, 3.5Vdc; Led Color Dialight 559-6201-027F

Description
LED PANEL INDICATOR, 6.35MM, GRN, 3.5VDC; LED Color:Green; Operating Voltage:3.5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:5cd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6.35MM, GRN, 3.5VDC; LED Color:Green; Operating Voltage:3.5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:5cd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6.35Mm, Grn, 3.5Vdc; Led Color Dialight - 94T8432 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6.35Mm, Grn, 3.5Vdc; Led Color Dialight
94T8432
Led Panel Indicator, 6.35Mm, Grn, 3.5Vdc; Led Color Dialight 94T8432
LED PANEL INDICATOR, 6.35MM, GRN, 3.5VDC; LED Color:Green; Operating Voltage:3.5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:5cd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, 6.35MM, GRN, 3.5VDC; LED Color:Green; Operating Voltage:3.5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:5cd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8432
Product Name Led Panel Indicator, 6.35Mm, Grn, 3.5Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details