Dialight Corp. Optics - LEDs - Light Pipes - 559-6201-007F 559-6201-007F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019983-559-6201-007 F Packaging: Bulk Color: Green Termination: Wire Voltage Rating: 3.5 V Current Rating: 20 mA Length: 7.41 mm Approvals: UL Voltage: 3.5 V Operating Supply Voltage: 3.5 V Number of Elements: 1 Forward Voltage: 3.5 V Luminous Intensity: 2.2 cd Peak Wavelength: 535 nm Forward Current: 30 mA Viewing Angle: 30 ° Lens Color: Colorless, Green Lens Transparency: Clear Current: 30 mA Number of Pins: 2 Wavelength: 525 nm Diameter: 5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Dome Alternative Parts (Cross-Reference): SSL-LX5093UEGC; C503B-GCS-CY0C0792; SSL-LX5093LGT; 559-5601-007F; 591-3001-113F; C503B-GCN-CY0C079255 96201007F; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.41 mm Lead Free: Yes Mount: Front, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8541402000 Voltage Rating (DC): 3.5 V REACH SVHC: No SVHC Lead Length: 12.7 mm Test Current: 20 mA Life (Hours): 100000 hours Illumination Color: Green
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019983-559-6201-007 F Packaging: Bulk Color: Green Termination: Wire Voltage Rating: 3.5 V Current Rating: 20 mA Length: 7.41 mm Approvals: UL Voltage: 3.5 V Operating Supply Voltage: 3.5 V Number of Elements: 1 Forward Voltage: 3.5 V Luminous Intensity: 2.2 cd Peak Wavelength: 535 nm Forward Current: 30 mA Viewing Angle: 30 ° Lens Color: Colorless, Green Lens Transparency: Clear Current: 30 mA Number of Pins: 2 Wavelength: 525 nm Diameter: 5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Dome Alternative Parts (Cross-Reference): SSL-LX5093UEGC; C503B-GCS-CY0C0792; SSL-LX5093LGT; 559-5601-007F; 591-3001-113F; C503B-GCN-CY0C079255 96201007F; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.41 mm Lead Free: Yes Mount: Front, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8541402000 Voltage Rating (DC): 3.5 V REACH SVHC: No SVHC Lead Length: 12.7 mm Test Current: 20 mA Life (Hours): 100000 hours Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 559-6201-007F - 1019983-559-6201-007F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 559-6201-007F
1019983-559-6201-007F
Optics - LEDs - Light Pipes - 559-6201-007F 1019983-559-6201-007F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019983-559-6201-007 F Packaging: Bulk Color: Green Termination: Wire Voltage Rating: 3.5 V Current Rating: 20 mA Length: 7.41 mm Approvals: UL Voltage: 3.5 V Operating Supply Voltage: 3.5 V Number of Elements: 1 Forward Voltage: 3.5 V Luminous Intensity: 2.2 cd Peak Wavelength: 535 nm Forward Current: 30 mA Viewing Angle: 30 ° Lens Color: Colorless, Green Lens Transparency: Clear Current: 30 mA Number of Pins: 2 Wavelength: 525 nm Diameter: 5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Dome Alternative Parts (Cross-Reference): SSL-LX5093UEGC; C503B-GCS-CY0C0792; SSL-LX5093LGT; 559-5601-007F; 591-3001-113F; C503B-GCN-CY0C079255 96201007F; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.41 mm Lead Free: Yes Mount: Front, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8541402000 Voltage Rating (DC): 3.5 V REACH SVHC: No SVHC Lead Length: 12.7 mm Test Current: 20 mA Life (Hours): 100000 hours Illumination Color: Green

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019983-559-6201-007F
Packaging: Bulk
Color: Green
Termination: Wire
Voltage Rating: 3.5 V
Current Rating: 20 mA
Length: 7.41 mm
Approvals: UL
Voltage: 3.5 V
Operating Supply Voltage: 3.5 V
Number of Elements: 1
Forward Voltage: 3.5 V
Luminous Intensity: 2.2 cd
Peak Wavelength: 535 nm
Forward Current: 30 mA
Viewing Angle: 30 °
Lens Color: Colorless, Green
Lens Transparency: Clear
Current: 30 mA
Number of Pins: 2
Wavelength: 525 nm
Diameter: 5 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Dome
Alternative Parts (Cross-Reference): SSL-LX5093UEGC; C503B-GCS-CY0C0792; SSL-LX5093LGT; 559-5601-007F; 591-3001-113F; C503B-GCN-CY0C07925596201007F;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.41 mm
Lead Free: Yes
Mount: Front, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Schedule B: 8541402000
Voltage Rating (DC): 3.5 V
REACH SVHC: No SVHC
Lead Length: 12.7 mm
Test Current: 20 mA
Life (Hours): 100000 hours
Illumination Color: Green

Buy Now
Panel Mount Indicator, Led, 6.35Mm, Green, 3.5V; Led Color Dialight - 30K3119 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 3.5V; Led Color Dialight
30K3119
Panel Mount Indicator, Led, 6.35Mm, Green, 3.5V; Led Color Dialight 30K3119
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 3.5V; LED Color:Green; Operating Voltage:3.5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 3.5V; LED Color:Green; Operating Voltage:3.5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1019983-559-6201-007F 30K3119
Product Name Optics - LEDs - Light Pipes - 559-6201-007F Panel Mount Indicator, Led, 6.35Mm, Green, 3.5V; Led Color Dialight
LED Type Green; Green Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 30 degrees
Luminous Intensity 2200 milliCandela 2200 milliCandela
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-012YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers