Dialight Corp. Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight 559-6001-027F

Description
LED PANEL INDICATOR, 6.35MM, BLU, 3.6VDC; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Description
LED PANEL INDICATOR, 6.35MM, BLU, 3.6VDC; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight - 94T8426 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight
94T8426
Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight 94T8426
LED PANEL INDICATOR, 6.35MM, BLU, 3.6VDC; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, 6.35MM, BLU, 3.6VDC; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8426
Product Name Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details