Dialight Corp. Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight 559-6001-023F

Description
LED PANEL INDICATOR, 6.35MM, BLU, 3.6VDC; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6.35MM, BLU, 3.6VDC; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight - 94T8425 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight
94T8425
Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight 94T8425
LED PANEL INDICATOR, 6.35MM, BLU, 3.6VDC; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6.35MM, BLU, 3.6VDC; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8425
Product Name Led Panel Indicator, 6.35Mm, Blu, 3.6Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LEDs - 2491101 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 3.3 volts
View Details
3 suppliers