Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Blue, 3.6V; Led Color Dialight 559-6001-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 3.6V; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:650mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Colour:BlueRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 3.6V; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:650mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Colour:BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Blue, 3.6V; Led Color Dialight - 30K3113 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Blue, 3.6V; Led Color Dialight
30K3113
Panel Mount Indicator, Led, 6.35Mm, Blue, 3.6V; Led Color Dialight 30K3113
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 3.6V; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:650mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Colour:BlueRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 3.6V; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:650mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Colour:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3113
Product Name Panel Mount Indicator, Led, 6.35Mm, Blue, 3.6V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details