Dialight Corp. LED Panel Mount Indicators 559-5904-003F

Description
LED Panel Mount Indicators SNAP-IN PMI, 24V YELLOW 6"
Datasheet
Description
LED Panel Mount Indicators SNAP-IN PMI, 24V YELLOW 6"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-5904-003F
LED Panel Mount Indicators 559-5904-003F
LED Panel Mount Indicators SNAP-IN PMI, 24V YELLOW 6"

LED Panel Mount Indicators SNAP-IN PMI, 24V YELLOW 6"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights
Product Number 559-5904-003F
Product Name LED Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 105001 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-412-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details