Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.2V; Led Color Dialight 559-5701-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.2V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.2V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.2V; Led Color Dialight - 30K3099 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.2V; Led Color Dialight
30K3099
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.2V; Led Color Dialight 30K3099
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.2V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.2V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3099
Product Name Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.2V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details