Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 2.3V; Led Color Dialight 559-5601-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.3V; LED Color:Green; Operating Voltage:2.3VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.3V; LED Color:Green; Operating Voltage:2.3VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 2.3V; Led Color Dialight - 30K3094 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 2.3V; Led Color Dialight
30K3094
Panel Mount Indicator, Led, 6.35Mm, Green, 2.3V; Led Color Dialight 30K3094
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.3V; LED Color:Green; Operating Voltage:2.3VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.3V; LED Color:Green; Operating Voltage:2.3VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3094
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 2.3V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared Light Emitting Diode Top View Type - SIR-56ST3F - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 15 degrees
View Details
3 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details